Madison Electric Products Conduit Body LB-350

Description
ALUMINUM MATERIAL 15.55 INCH L X 6.96 INCH H SIZE IMC/RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING PACKAGING QUANTITY 1
Datasheet
Description
ALUMINUM MATERIAL 15.55 INCH L X 6.96 INCH H SIZE IMC/RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB-350 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LB-350
Conduit Body LB-350
ALUMINUM MATERIAL 15.55 INCH L X 6.96 INCH H SIZE IMC/RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING PACKAGING QUANTITY 1
  • ALUMINUM MATERIAL
  • 15.55 INCH L X 6.96 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3-1/2 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514B APPROVAL
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LB-350
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 8750255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible, split
View Details