Madison Electric Products Armored Cable/Flex Conduit Connector L-41-1

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.41 INCH SQUEEZE INSTALLATION UL APPROVAL 250 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.63 TO 0.95 INCH CORD SIZE NON INSULATED THROAT TYPE FLEX METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.41 INCH SQUEEZE INSTALLATION UL APPROVAL 250 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.63 TO 0.95 INCH CORD SIZE NON INSULATED THROAT TYPE FLEX METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L-41-1 - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
L-41-1
Armored Cable/Flex Conduit Connector L-41-1
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.41 INCH SQUEEZE INSTALLATION UL APPROVAL 250 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.63 TO 0.95 INCH CORD SIZE NON INSULATED THROAT TYPE FLEX METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 1.41 INCH
  • SQUEEZE INSTALLATION
  • UL APPROVAL
  • 250 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 0.63 TO 0.95 INCH CORD SIZE
  • NON INSULATED THROAT TYPE
  • FLEX METAL CONDUIT/METAL CLAD CABLE
  • SINGLE CABLE OPENING
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-41-1
Product Name Armored Cable/Flex Conduit Connector
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details