Madison Electric Products Rigid/EMT Conduit Elbow Joint L-244-2

Description
DIE CAST ZINC MATERIAL 1.25 INCH DIA SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL APPROVAL 50 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE L-244 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 1.25 INCH DIA SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL APPROVAL 50 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE L-244 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - L-244-2 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Elbow Joint
L-244-2
Rigid/EMT Conduit Elbow Joint L-244-2
DIE CAST ZINC MATERIAL 1.25 INCH DIA SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL APPROVAL 50 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE L-244 MODEL
  • DIE CAST ZINC MATERIAL
  • 1.25 INCH DIA SIZE
  • EMT CONDUIT USED ON
  • SET SCREW FEMALE/FEMALE INSTALLATION
  • UL APPROVAL
  • 50 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • L-244 MODEL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-244-2
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details