Madison Electric Products Rigid/EMT Conduit Combination Coupling L-153-1

Description
DIE-CAST ZINC MATERIAL 0.91 INCH DIA X 1.44 INCH L SIZE EMT/FLEX CONDUIT USED ON SET SCREW EMT CONDUIT TO (2) SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet
Description
DIE-CAST ZINC MATERIAL 0.91 INCH DIA X 1.44 INCH L SIZE EMT/FLEX CONDUIT USED ON SET SCREW EMT CONDUIT TO (2) SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - L-153-1 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Combination Coupling
L-153-1
Rigid/EMT Conduit Combination Coupling L-153-1
DIE-CAST ZINC MATERIAL 0.91 INCH DIA X 1.44 INCH L SIZE EMT/FLEX CONDUIT USED ON SET SCREW EMT CONDUIT TO (2) SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE
  • DIE-CAST ZINC MATERIAL
  • 0.91 INCH DIA X 1.44 INCH L SIZE
  • EMT/FLEX CONDUIT USED ON
  • SET SCREW EMT CONDUIT TO (2) SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION
  • UL APPROVAL
  • 250 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-153-1
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 619979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details