Madison Electric Products Armored Cable/Flex Conduit Connector L-110

Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 1.81 INCH SQUEEZE INSTALLATION UL APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 0.4 TO 0.63 INCH CORD SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING WITH COVER
Datasheet
Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 1.81 INCH SQUEEZE INSTALLATION UL APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 0.4 TO 0.63 INCH CORD SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING WITH COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L-110 - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
L-110
Armored Cable/Flex Conduit Connector L-110
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 1.81 INCH SQUEEZE INSTALLATION UL APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 0.4 TO 0.63 INCH CORD SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING WITH COVER
  • 90 DEGREE TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.81 INCH
  • SQUEEZE INSTALLATION
  • UL APPROVAL
  • 500 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 0.4 TO 0.63 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • WITH COVER
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-110
Product Name Armored Cable/Flex Conduit Connector
Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.65 inch (42 mm)
Material Thermoplastic elastomer
View Details