Madison Electric Products EMT Conduit Bend ELE-7590

Description
STEEL MATERIAL GALVANIZED FINISH UL, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE PLAIN END TYPE 90 DEGREE BEND ANGLE 4-1/2 INCH BEND RADIUS LENGTH 1-1/2 INCH (STRAIGHT) OFFSET SIZE 6 INCH
Datasheet
Description
STEEL MATERIAL GALVANIZED FINISH UL, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE PLAIN END TYPE 90 DEGREE BEND ANGLE 4-1/2 INCH BEND RADIUS LENGTH 1-1/2 INCH (STRAIGHT) OFFSET SIZE 6 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMT Conduit Bend - ELE-7590 - Madison Electric Products
Bedford Heights, OH, USA
EMT Conduit Bend
ELE-7590
EMT Conduit Bend ELE-7590
STEEL MATERIAL GALVANIZED FINISH UL, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE PLAIN END TYPE 90 DEGREE BEND ANGLE 4-1/2 INCH BEND RADIUS LENGTH 1-1/2 INCH (STRAIGHT) OFFSET SIZE 6 INCH
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • PLAIN END TYPE
  • 90 DEGREE BEND ANGLE
  • 4-1/2 INCH BEND RADIUS
  • LENGTH 1-1/2 INCH (STRAIGHT)
  • OFFSET SIZE 6 INCH
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number ELE-7590
Product Name EMT Conduit Bend
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8726019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details