Madison Electric Products EMT Conduit Bend ELE-30011

Description
STEEL MATERIAL GALVANIZED FINISH UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE PLAIN END TYPE 11.25 DEGREE BEND ANGLE 13 INCH BEND RADIUS
Datasheet
Description
STEEL MATERIAL GALVANIZED FINISH UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE PLAIN END TYPE 11.25 DEGREE BEND ANGLE 13 INCH BEND RADIUS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bedford Heights, OH, USA
EMT Conduit Bend
ELE-30011
EMT Conduit Bend ELE-30011
STEEL MATERIAL GALVANIZED FINISH UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE PLAIN END TYPE 11.25 DEGREE BEND ANGLE 13 INCH BEND RADIUS
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • UL (CANADA AND US) APPROVAL
  • 1 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • PLAIN END TYPE
  • 11.25 DEGREE BEND ANGLE
  • 13 INCH BEND RADIUS
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number ELE-30011
Product Name EMT Conduit Bend
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 429656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details