Madison Electric Products Grounding Bushing CBGI-400

Description
DIE-CAST ZINC, PLASTIC LINER MATERIAL RIGID CONDUIT USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B APPROVAL 10 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE ROHS COMPLIANT TEMPERATURE RATING 150 DEG C (LINER)
Datasheet
Description
DIE-CAST ZINC, PLASTIC LINER MATERIAL RIGID CONDUIT USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B APPROVAL 10 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE ROHS COMPLIANT TEMPERATURE RATING 150 DEG C (LINER)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - CBGI-400 - Madison Electric Products
Bedford Heights, OH, USA
Grounding Bushing
CBGI-400
Grounding Bushing CBGI-400
DIE-CAST ZINC, PLASTIC LINER MATERIAL RIGID CONDUIT USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B APPROVAL 10 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE ROHS COMPLIANT TEMPERATURE RATING 150 DEG C (LINER)
  • DIE-CAST ZINC, PLASTIC LINER MATERIAL
  • RIGID CONDUIT USED ON
  • 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 467, UL 514B APPROVAL
  • 10 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • LAY-IN, ALUMINUM LUG TYPE
  • ROHS COMPLIANT
  • TEMPERATURE RATING 150 DEG C (LINER)
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number CBGI-400
Product Name Grounding Bushing
Fitting Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details