AN-50400 -- RIGID CONDUIT NIPPLE
Madison Electric Products
Rigid Conduit Nipple
AN-50400
Description
STRAIGHT TYPE
ALUMINUM MATERIAL
4 INCH
UL APPROVAL
25 STANDARD PACKAGE
1/2 INCH TRADE SIZE
THREADED END TYPE
-
Madison Electric Products
Datasheet
Description
STRAIGHT TYPE
ALUMINUM MATERIAL
4 INCH
UL APPROVAL
25 STANDARD PACKAGE
1/2 INCH TRADE SIZE
THREADED END TYPE
Datasheet
Suppliers
Rigid Conduit Nipple
AN-50400
STRAIGHT TYPE
ALUMINUM MATERIAL
4 INCH
UL APPROVAL
25 STANDARD PACKAGE
1/2 INCH TRADE SIZE
THREADED END TYPE
- STRAIGHT TYPE
- ALUMINUM MATERIAL
- 4 INCH
- UL APPROVAL
- 25 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- THREADED END TYPE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
AN-50400 |
|
Product Name
|
Rigid Conduit Nipple |
|
Fitting Type
|
Nipple
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
1.57 inch (40 mm)
Material
Brass
View Details