Madison Electric Products Service Entrance Head/Cap 90

Description
CAST ALUMINUM MATERIAL 2.97 INCH W X 2.17 INCH H SIZE (3) 8 AWG SOLID TO 1 AWG STRANDED WIRE SIZE UL APPROVAL 2 HOLE(S) ROHS COMPLIANT PACKAGING QUANTITY 20
Datasheet
Description
CAST ALUMINUM MATERIAL 2.97 INCH W X 2.17 INCH H SIZE (3) 8 AWG SOLID TO 1 AWG STRANDED WIRE SIZE UL APPROVAL 2 HOLE(S) ROHS COMPLIANT PACKAGING QUANTITY 20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - 90 - Madison Electric Products
Bedford Heights, OH, USA
Service Entrance Head/Cap
90
Service Entrance Head/Cap 90
CAST ALUMINUM MATERIAL 2.97 INCH W X 2.17 INCH H SIZE (3) 8 AWG SOLID TO 1 AWG STRANDED WIRE SIZE UL APPROVAL 2 HOLE(S) ROHS COMPLIANT PACKAGING QUANTITY 20
  • CAST ALUMINUM MATERIAL
  • 2.97 INCH W X 2.17 INCH H SIZE
  • (3) 8 AWG SOLID TO 1 AWG STRANDED WIRE SIZE
  • UL APPROVAL
  • 2 HOLE(S)
  • ROHS COMPLIANT
  • PACKAGING QUANTITY 20
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number 90
Product Name Service Entrance Head/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 8722266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details