Madison Electric Products Flexible Liquidtight Metallic Conduit 610724

Description
VERY FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 50 FT 2.045 INCH INNER DIAMETER 2.215 TO 2.375 INCH OUTER DIAMETER GENERAL PURPOSE APPLICATION -20 TO 60 DEG C TEMPERATURE RATING COIL STANDARD PACKAGE 2 INCH TRADE SIZE VF STYLE LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 11.12 INCH BENDING RADIUS LOW CARBON STEEL CORE MATERIAL
Description
VERY FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 50 FT 2.045 INCH INNER DIAMETER 2.215 TO 2.375 INCH OUTER DIAMETER GENERAL PURPOSE APPLICATION -20 TO 60 DEG C TEMPERATURE RATING COIL STANDARD PACKAGE 2 INCH TRADE SIZE VF STYLE LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 11.12 INCH BENDING RADIUS LOW CARBON STEEL CORE MATERIAL

Suppliers

Company
Product
Description
Supplier Links
Bedford Heights, OH, USA
Flexible Liquidtight Metallic Conduit
610724
Flexible Liquidtight Metallic Conduit 610724
VERY FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 50 FT 2.045 INCH INNER DIAMETER 2.215 TO 2.375 INCH OUTER DIAMETER GENERAL PURPOSE APPLICATION -20 TO 60 DEG C TEMPERATURE RATING COIL STANDARD PACKAGE 2 INCH TRADE SIZE VF STYLE LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 11.12 INCH BENDING RADIUS LOW CARBON STEEL CORE MATERIAL
  • VERY FLEXIBLE TYPE
  • HOT DIP GALVANIZED FINISH
  • 50 FT
  • 2.045 INCH INNER DIAMETER
  • 2.215 TO 2.375 INCH OUTER DIAMETER
  • GENERAL PURPOSE APPLICATION
  • -20 TO 60 DEG C TEMPERATURE RATING
  • COIL STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • VF STYLE
  • LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT
  • FLAME RETARDANT PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 11.12 INCH BENDING RADIUS
  • LOW CARBON STEEL CORE MATERIAL

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number 610724
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-3 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 8808275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details