Madison Electric Products Flexible Liquidtight Nonmetallic Conduit 600430

Description
INTEGRAL/RIGID PVC MATERIAL 100 FT 1.041 TO 1.066 INCH INNER DIAMETER 1.29 TO 1.315 INCH OUTER DIAMETER UL, CSA APPROVAL DIRECT BURIAL, OUTDOOR APPLICATION 80 DEG C (DRY, UL), 60 DEG C (WET, UL), 70 DEG C (OIL RESISTANT, UL), -18 TO 70 DEG C (CSA) TEMPERATURE RATING COIL STANDARD PACKAGE 1 INCH TRADE SIZE B STYLE SUNLIGHT RESISTANT, CORROSION RESISTANT, ABRASION RESISTANT, ACID RESISTANT, OIL RESISTANT, WATER RESISTANT 0.1 INCH WALL THICKNESS 6.5 INCH BENDING RADIUS
Datasheet
Description
INTEGRAL/RIGID PVC MATERIAL 100 FT 1.041 TO 1.066 INCH INNER DIAMETER 1.29 TO 1.315 INCH OUTER DIAMETER UL, CSA APPROVAL DIRECT BURIAL, OUTDOOR APPLICATION 80 DEG C (DRY, UL), 60 DEG C (WET, UL), 70 DEG C (OIL RESISTANT, UL), -18 TO 70 DEG C (CSA) TEMPERATURE RATING COIL STANDARD PACKAGE 1 INCH TRADE SIZE B STYLE SUNLIGHT RESISTANT, CORROSION RESISTANT, ABRASION RESISTANT, ACID RESISTANT, OIL RESISTANT, WATER RESISTANT 0.1 INCH WALL THICKNESS 6.5 INCH BENDING RADIUS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Nonmetallic Conduit - 600430 - Madison Electric Products
Bedford Heights, OH, USA
Flexible Liquidtight Nonmetallic Conduit
600430
Flexible Liquidtight Nonmetallic Conduit 600430
INTEGRAL/RIGID PVC MATERIAL 100 FT 1.041 TO 1.066 INCH INNER DIAMETER 1.29 TO 1.315 INCH OUTER DIAMETER UL, CSA APPROVAL DIRECT BURIAL, OUTDOOR APPLICATION 80 DEG C (DRY, UL), 60 DEG C (WET, UL), 70 DEG C (OIL RESISTANT, UL), -18 TO 70 DEG C (CSA) TEMPERATURE RATING COIL STANDARD PACKAGE 1 INCH TRADE SIZE B STYLE SUNLIGHT RESISTANT, CORROSION RESISTANT, ABRASION RESISTANT, ACID RESISTANT, OIL RESISTANT, WATER RESISTANT 0.1 INCH WALL THICKNESS 6.5 INCH BENDING RADIUS
  • INTEGRAL/RIGID PVC MATERIAL
  • 100 FT
  • 1.041 TO 1.066 INCH INNER DIAMETER
  • 1.29 TO 1.315 INCH OUTER DIAMETER
  • UL, CSA APPROVAL
  • DIRECT BURIAL, OUTDOOR APPLICATION
  • 80 DEG C (DRY, UL), 60 DEG C (WET, UL), 70 DEG C (OIL RESISTANT, UL), -18 TO 70 DEG C (CSA) TEMPERATURE RATING
  • COIL STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • B STYLE
  • SUNLIGHT RESISTANT, CORROSION RESISTANT, ABRASION RESISTANT, ACID RESISTANT, OIL RESISTANT, WATER RESISTANT
  • 0.1 INCH WALL THICKNESS
  • 6.5 INCH BENDING RADIUS
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number 600430
Product Name Flexible Liquidtight Nonmetallic Conduit
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-0 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details