Madison Electric Products Flexible Steel Conduit 551122

Description
REDUCED WALL TYPE 25 FT 4 INCH INNER DIAMETER 4.36 INCH OUTER DIAMETER UL APPROVAL NEC 250.118(5), NEC 300.22C, NEC 348, NEC 430.223, NEC 501.10(B), NEC 645.5, WW-C-566C APPLICABLE STANDARD COIL STANDARD PACKAGE 4 INCH TRADE SIZE 20 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL HIGH GRADE HOT DIP GALVANIZED LOW CARBON STEEL
Datasheet
Description
REDUCED WALL TYPE 25 FT 4 INCH INNER DIAMETER 4.36 INCH OUTER DIAMETER UL APPROVAL NEC 250.118(5), NEC 300.22C, NEC 348, NEC 430.223, NEC 501.10(B), NEC 645.5, WW-C-566C APPLICABLE STANDARD COIL STANDARD PACKAGE 4 INCH TRADE SIZE 20 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL HIGH GRADE HOT DIP GALVANIZED LOW CARBON STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 551122 - Madison Electric Products
Bedford Heights, OH, USA
Flexible Steel Conduit
551122
Flexible Steel Conduit 551122
REDUCED WALL TYPE 25 FT 4 INCH INNER DIAMETER 4.36 INCH OUTER DIAMETER UL APPROVAL NEC 250.118(5), NEC 300.22C, NEC 348, NEC 430.223, NEC 501.10(B), NEC 645.5, WW-C-566C APPLICABLE STANDARD COIL STANDARD PACKAGE 4 INCH TRADE SIZE 20 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL HIGH GRADE HOT DIP GALVANIZED LOW CARBON STEEL
  • REDUCED WALL TYPE
  • 25 FT
  • 4 INCH INNER DIAMETER
  • 4.36 INCH OUTER DIAMETER
  • UL APPROVAL
  • NEC 250.118(5), NEC 300.22C, NEC 348, NEC 430.223, NEC 501.10(B), NEC 645.5, WW-C-566C APPLICABLE STANDARD
  • COIL STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • 20 INCH BENDING RADIUS
  • ROHS COMPLIANT
  • MATERIAL HIGH GRADE HOT DIP GALVANIZED LOW CARBON STEEL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number 551122
Product Name Flexible Steel Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-7 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type LAFG - Food Grade Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.3750 inch (9.52 mm)
View Details