Madison Electric Products Flexible Steel Conduit 520360

Description
1000 FT 1000 LENGTH IN FT 304.8 LENGTH IN M 0.625 TO 0.645 INCH INNER DIAMETER 0.86 TO 0.92 INCH OUTER DIAMETER 25 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 3 INCH BENDING RADIUS LENGTH IN FT - UOM FT LENGTH IN M - UOM M TRADE SIZE IN INCH - UOM IN 52 MODEL
Datasheet
Description
1000 FT 1000 LENGTH IN FT 304.8 LENGTH IN M 0.625 TO 0.645 INCH INNER DIAMETER 0.86 TO 0.92 INCH OUTER DIAMETER 25 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 3 INCH BENDING RADIUS LENGTH IN FT - UOM FT LENGTH IN M - UOM M TRADE SIZE IN INCH - UOM IN 52 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 520360 - Madison Electric Products
Bedford Heights, OH, USA
Flexible Steel Conduit
520360
Flexible Steel Conduit 520360
1000 FT 1000 LENGTH IN FT 304.8 LENGTH IN M 0.625 TO 0.645 INCH INNER DIAMETER 0.86 TO 0.92 INCH OUTER DIAMETER 25 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 3 INCH BENDING RADIUS LENGTH IN FT - UOM FT LENGTH IN M - UOM M TRADE SIZE IN INCH - UOM IN 52 MODEL
  • 1000 FT
  • 1000 LENGTH IN FT
  • 304.8 LENGTH IN M
  • 0.625 TO 0.645 INCH INNER DIAMETER
  • 0.86 TO 0.92 INCH OUTER DIAMETER
  • 25 LB PER 100 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • .5 TRADE SIZE IN INCH
  • 1/2 TRADE SIZE - FRACTIONAL
  • 3 INCH BENDING RADIUS
  • LENGTH IN FT - UOM FT
  • LENGTH IN M - UOM M
  • TRADE SIZE IN INCH - UOM IN
  • 52 MODEL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number 520360
Product Name Flexible Steel Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Type LAFG - Food Grade Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.7500 inch (19.05 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details