Madison Electric Products Service Entrance Head/Cap 378

Description
CAST ALUMINUM MATERIAL 8.15 INCH W X 9.38 INCH H SIZE RIGID CONDUIT USED ON UL APPROVAL 3-1/2 INCH TRADE SIZE 7 HOLE(S) PACKAGING QUANTITY 1 PER CARTON INSTALLATION THREADED 37 MODEL
Datasheet
Description
CAST ALUMINUM MATERIAL 8.15 INCH W X 9.38 INCH H SIZE RIGID CONDUIT USED ON UL APPROVAL 3-1/2 INCH TRADE SIZE 7 HOLE(S) PACKAGING QUANTITY 1 PER CARTON INSTALLATION THREADED 37 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - 378 - Madison Electric Products
Bedford Heights, OH, USA
Service Entrance Head/Cap
378
Service Entrance Head/Cap 378
CAST ALUMINUM MATERIAL 8.15 INCH W X 9.38 INCH H SIZE RIGID CONDUIT USED ON UL APPROVAL 3-1/2 INCH TRADE SIZE 7 HOLE(S) PACKAGING QUANTITY 1 PER CARTON INSTALLATION THREADED 37 MODEL
  • CAST ALUMINUM MATERIAL
  • 8.15 INCH W X 9.38 INCH H SIZE
  • RIGID CONDUIT USED ON
  • UL APPROVAL
  • 3-1/2 INCH TRADE SIZE
  • 7 HOLE(S)
  • PACKAGING QUANTITY 1 PER CARTON
  • INSTALLATION THREADED
  • 37 MODEL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number 378
Product Name Service Entrance Head/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2149561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details