Madison Electric Products Nonmetallic Sheathed Cable Staple 31-1

Description
2-NAIL, FLAT INDENTED HEAD TYPE STEEL MATERIAL 1.125 INCH 0.563 INCH (3) 14 TO 12 AWG, (3) 10 AWG (BX/NON-METALLIC SHEATHED CABLE) OR 3/8 INCH (FLEX) CABLE SIZE 5000 STANDARD PACKAGE 9/16 INCH X 1-1/4 INCH TRADE SIZE
Datasheet
Description
2-NAIL, FLAT INDENTED HEAD TYPE STEEL MATERIAL 1.125 INCH 0.563 INCH (3) 14 TO 12 AWG, (3) 10 AWG (BX/NON-METALLIC SHEATHED CABLE) OR 3/8 INCH (FLEX) CABLE SIZE 5000 STANDARD PACKAGE 9/16 INCH X 1-1/4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable Staple - 31-1 - Madison Electric Products
Bedford Heights, OH, USA
Nonmetallic Sheathed Cable Staple
31-1
Nonmetallic Sheathed Cable Staple 31-1
2-NAIL, FLAT INDENTED HEAD TYPE STEEL MATERIAL 1.125 INCH 0.563 INCH (3) 14 TO 12 AWG, (3) 10 AWG (BX/NON-METALLIC SHEATHED CABLE) OR 3/8 INCH (FLEX) CABLE SIZE 5000 STANDARD PACKAGE 9/16 INCH X 1-1/4 INCH TRADE SIZE
  • 2-NAIL, FLAT INDENTED HEAD TYPE
  • STEEL MATERIAL
  • 1.125 INCH
  • 0.563 INCH
  • (3) 14 TO 12 AWG, (3) 10 AWG (BX/NON-METALLIC SHEATHED CABLE) OR 3/8 INCH (FLEX) CABLE SIZE
  • 5000 STANDARD PACKAGE
  • 9/16 INCH X 1-1/4 INCH TRADE SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Cable Clamps
Product Number 31-1
Product Name Nonmetallic Sheathed Cable Staple
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308272-1 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Cable Clips & Clamps - 8178912 - RS Components, Ltd.
Specs
Material Metal
Diameter 0.591 inch (15 mm)
View Details
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
Insulated Cable Clamp - 8121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers