Madison Electric Products Standard Tie 1783-UV

Description
ONE PIECE TYPE NYLON MATERIAL BLACK COLOR 7.5 INCH 7.5 LENGTH IN INCH 0.187 INCH 2500 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 1-3/4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL MADISON TIE ITS. BRAND LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 1783-UV - Madison Electric Products
Bedford Heights, OH, USA
Standard Tie
1783-UV
Standard Tie 1783-UV
ONE PIECE TYPE NYLON MATERIAL BLACK COLOR 7.5 INCH 7.5 LENGTH IN INCH 0.187 INCH 2500 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 1-3/4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL MADISON TIE ITS. BRAND LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 7.5 INCH
  • 7.5 LENGTH IN INCH
  • 0.187 INCH
  • 2500 PER CARTON STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1-3/4 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • MADISON TIE ITS. BRAND
  • LENGTH IN INCH - UOM IN
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Wire and Cable Clips
Product Number 1783-UV
Product Name Standard Tie
Diameter 0.187 inch (4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Identification ID Tag Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Natural and UV Black
Length 3.94 to 9.94 inch (100 to 252 mm)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Cord Clip Gray - 65910020 - Interpower
Specs
Material Glass-filled
View Details
SMT Removable Jumper Link Clip (T+R) - S8071-46R - Harwin Plc
Specs
Type Surface Mount (SMT)
Diameter 0.028 inch (0.7000 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details