Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE AND CABLE CLIPS
MADISON ELECTRIC PRODUCTS
1780 -- STANDARD TIE
Madison Electric Products
Standard Tie
1780
Description
NYLON MATERIAL NATURAL WHITE COLOR 4 INCH 0.1 INCH 2500 STANDARD PACKAGE 18 LB TENSILE STRENGTH 7/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL
Madison Electric Products
Done
Datasheet
Description
NYLON MATERIAL NATURAL WHITE COLOR 4 INCH 0.1 INCH 2500 STANDARD PACKAGE 18 LB TENSILE STRENGTH 7/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Madison Electric Products
Bedford Heights, OH, USA
Standard Tie
1780
Standard Tie
1780
NYLON MATERIAL NATURAL WHITE COLOR 4 INCH 0.1 INCH 2500 STANDARD PACKAGE 18 LB TENSILE STRENGTH 7/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL
NYLON MATERIAL
NATURAL WHITE COLOR
4 INCH
0.1 INCH
2500 STANDARD PACKAGE
18 LB TENSILE STRENGTH
7/8 INCH BUNDLE DIAMETER
NYLON CLIP MATERIAL
Datasheet
Technical Specifications
Madison Electric Products
Product Category
Wire and Cable Clips
Product Number
1780
Product Name
Standard Tie
Diameter
0.100 inch (2.54 mm)
Unlock Full Specs
to access all available technical data
Similar Products
PennEngineering®
Stainless Steel Cable Clips for Micro-Inverter Cables
HEYClip SunRunner®
Specs
Type
J Style Clip
Number of Wires
2 #
Material
Stainless Steel
View Details
Southco
Cable Mounting Bracket for Small M1 Actuator, Stainless Steel
R4-0-50253-1
Specs
Material
Stainless Steel; Stainless Steel
View Details
Altech Corp.
CLAMPING CLIP, CORRUGATED TUBE, POLYAMIDE, BLACK, 14 NW, 31 L, 24 H, 13 D MM
8218140
Specs
Material
Polyamide
View Details
BRIM Electronics, Inc.
Nylon Tension Clip
404
View Details