1726 -- CABLE TIE STRAP/CLAMP
Madison Electric Products
Cable Tie Strap/Clamp
1726
Description
CABLE CLAMP TYPE
NYLON MATERIAL
NATURAL WHITE COLOR
3/8 INCH
0.17 INCH DIA HOLE MOUNTING
1000 STANDARD PACKAGE
1/2 INCH BUNDLE DIAMETER
-
Madison Electric Products
Datasheet
Description
CABLE CLAMP TYPE
NYLON MATERIAL
NATURAL WHITE COLOR
3/8 INCH
0.17 INCH DIA HOLE MOUNTING
1000 STANDARD PACKAGE
1/2 INCH BUNDLE DIAMETER
Datasheet
Suppliers
Cable Tie Strap/Clamp
1726
CABLE CLAMP TYPE
NYLON MATERIAL
NATURAL WHITE COLOR
3/8 INCH
0.17 INCH DIA HOLE MOUNTING
1000 STANDARD PACKAGE
1/2 INCH BUNDLE DIAMETER
- CABLE CLAMP TYPE
- NYLON MATERIAL
- NATURAL WHITE COLOR
- 3/8 INCH
- 0.17 INCH DIA HOLE MOUNTING
- 1000 STANDARD PACKAGE
- 1/2 INCH BUNDLE DIAMETER
Datasheet
Technical Specifications
|
Product Category
|
Cable Clamps |
|
Product Number
|
1726 |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Material
|
Nylon
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Material
PA66 (UL94V-2)
Diameter
7.900 to 26.500 inch (201 to 673 mm)
View Details