1200 -- NONMETALLIC SHEATHED CABLE CONNECTOR
Madison Electric Products
Nonmetallic Sheathed Cable Connector
1200
Description
THERMOPLASTIC MATERIAL
SNAP-IN INSTALLATION
ROMEX/NON-METALLIC CABLE CABLE TYPE
(2) 14/2 AWG OR (3) 14 AWG, (2) 12 AWG OR (3) 12 AWG, (2) 10 AWG CABLE SIZE
UL APPROVAL
1000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
-
Madison Electric Products
Datasheet
Description
THERMOPLASTIC MATERIAL
SNAP-IN INSTALLATION
ROMEX/NON-METALLIC CABLE CABLE TYPE
(2) 14/2 AWG OR (3) 14 AWG, (2) 12 AWG OR (3) 12 AWG, (2) 10 AWG CABLE SIZE
UL APPROVAL
1000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
Datasheet
Suppliers
Nonmetallic Sheathed Cable Connector
1200
THERMOPLASTIC MATERIAL
SNAP-IN INSTALLATION
ROMEX/NON-METALLIC CABLE CABLE TYPE
(2) 14/2 AWG OR (3) 14 AWG, (2) 12 AWG OR (3) 12 AWG, (2) 10 AWG CABLE SIZE
UL APPROVAL
1000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
- THERMOPLASTIC MATERIAL
- SNAP-IN INSTALLATION
- ROMEX/NON-METALLIC CABLE CABLE TYPE
- (2) 14/2 AWG OR (3) 14 AWG, (2) 12 AWG OR (3) 12 AWG, (2) 10 AWG CABLE SIZE
- UL APPROVAL
- 1000 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
1200 |
|
Product Name
|
Nonmetallic Sheathed Cable Connector |
|
Fitting Type
|
Nonmetallic Sheathed Cable Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Stainless
View Details
Fitting Type
P clip
Size
0.9843 inch (25 mm)
Material
PVC & CPVC; Plated steel, pvc (liner)
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details