RS Components, Ltd. Conduit Fittings 8726084

Description
P clips for metallic conduit 25mm
Request a Quote
Description
P clips for metallic conduit 25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8726084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8726084
Conduit Fittings 8726084
P clips for metallic conduit 25mm

P clips for metallic conduit 25mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726084
Product Name Conduit Fittings
Fitting Type P clip
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.26 inch (32 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 2535243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Brass
View Details
Conduit Fittings - 8722269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.3937 inch (10 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 606125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details