Madden Manufacturing, Inc. Diaphragm Metering Pumps MF136C

Description
Double diaphragm option is available for superior protection from dangerous liquids. When equipped with the proper materials the MF Series pumps are excellent for pumping dangerous liquids such as acids, caustics and solvents. Liquids with suspended solids such as diatomaceous earth and lime slurry can be accurately pumped. Standard motors are industrial grade 1/4 to ¾ HP 56 frame, foot mounted TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power. Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short stroke with 3" diameter piston increases diaphragm life by reducing fatigue. See the Models and Specifications PDF for details of the internal pump construction features 12 simplex models, 5-75 GPH capacity, up to 300 psig. Madden diaphragm metering pumps are designed for tough industrial jobs where chemicals must be pumped 24 hours a day, 365 days a year. Engineered materials are used for the wetted end to pump virtually any chemical, from acids to caustics. Even viscous liquids and suspended solids can be pumped with volume controlled accuracy. Mechanically activated diaphragm type metering pumps are are simple and rugged in design. The manual output adjustment knob is located conveniently on the top of the pump body. For automatic output control with a 4-20 mA instrument signal several variable speed drive packages of controller and motor are available. The worm gear reducer has integral steel worm drive shaft and a bronze worm gear, continuously splash lubricated with ISO grade 460 worm gear reducer oil for extended gear and bearing life. Standard motors are 56 frame foot mounted, 1,725 rpm, TEFC. Repetitive accuracy is +/- 1%. Simplex, duplex, triplex and quadruplex pumps are available.
Datasheet
Description
Double diaphragm option is available for superior protection from dangerous liquids. When equipped with the proper materials the MF Series pumps are excellent for pumping dangerous liquids such as acids, caustics and solvents. Liquids with suspended solids such as diatomaceous earth and lime slurry can be accurately pumped. Standard motors are industrial grade 1/4 to ¾ HP 56 frame, foot mounted TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power. Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short stroke with 3" diameter piston increases diaphragm life by reducing fatigue. See the Models and Specifications PDF for details of the internal pump construction features 12 simplex models, 5-75 GPH capacity, up to 300 psig. Madden diaphragm metering pumps are designed for tough industrial jobs where chemicals must be pumped 24 hours a day, 365 days a year. Engineered materials are used for the wetted end to pump virtually any chemical, from acids to caustics. Even viscous liquids and suspended solids can be pumped with volume controlled accuracy. Mechanically activated diaphragm type metering pumps are are simple and rugged in design. The manual output adjustment knob is located conveniently on the top of the pump body. For automatic output control with a 4-20 mA instrument signal several variable speed drive packages of controller and motor are available. The worm gear reducer has integral steel worm drive shaft and a bronze worm gear, continuously splash lubricated with ISO grade 460 worm gear reducer oil for extended gear and bearing life. Standard motors are 56 frame foot mounted, 1,725 rpm, TEFC. Repetitive accuracy is +/- 1%. Simplex, duplex, triplex and quadruplex pumps are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Metering Pumps - MF136C - Madden Manufacturing, Inc.
Elkhart, IN, USA
Diaphragm Metering Pumps
MF136C
Diaphragm Metering Pumps MF136C
Double diaphragm option is available for superior protection from dangerous liquids. When equipped with the proper materials the MF Series pumps are excellent for pumping dangerous liquids such as acids, caustics and solvents. Liquids with suspended solids such as diatomaceous earth and lime slurry can be accurately pumped. Standard motors are industrial grade 1/4 to ¾ HP 56 frame, foot mounted TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power. Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short stroke with 3" diameter piston increases diaphragm life by reducing fatigue. See the Models and Specifications PDF for details of the internal pump construction features 12 simplex models, 5-75 GPH capacity, up to 300 psig. Madden diaphragm metering pumps are designed for tough industrial jobs where chemicals must be pumped 24 hours a day, 365 days a year. Engineered materials are used for the wetted end to pump virtually any chemical, from acids to caustics. Even viscous liquids and suspended solids can be pumped with volume controlled accuracy. Mechanically activated diaphragm type metering pumps are are simple and rugged in design. The manual output adjustment knob is located conveniently on the top of the pump body. For automatic output control with a 4-20 mA instrument signal several variable speed drive packages of controller and motor are available. The worm gear reducer has integral steel worm drive shaft and a bronze worm gear, continuously splash lubricated with ISO grade 460 worm gear reducer oil for extended gear and bearing life. Standard motors are 56 frame foot mounted, 1,725 rpm, TEFC. Repetitive accuracy is +/- 1%. Simplex, duplex, triplex and quadruplex pumps are available.
  • Double diaphragm option is available for superior protection from dangerous liquids. When equipped with the proper materials the MF Series pumps are excellent for pumping dangerous liquids such as acids, caustics and solvents. Liquids with suspended solids such as diatomaceous earth and lime slurry can be accurately pumped.
  • Standard motors are industrial grade 1/4 to ¾ HP 56 frame, foot mounted TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power.
  • Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short stroke with 3" diameter piston increases diaphragm life by reducing fatigue.
  • See the Models and Specifications PDF for details of the internal pump construction features

12 simplex models, 5-75 GPH capacity, up to 300 psig. Madden diaphragm metering pumps are designed for tough industrial jobs where chemicals must be pumped 24 hours a day, 365 days a year. Engineered materials are used for the wetted end to pump virtually any chemical, from acids to caustics. Even viscous liquids and suspended solids can be pumped with volume controlled accuracy. Mechanically activated diaphragm type metering pumps are are simple and rugged in design. The manual output adjustment knob is located conveniently on the top of the pump body. For automatic output control with a 4-20 mA instrument signal several variable speed drive packages of controller and motor are available. The worm gear reducer has integral steel worm drive shaft and a bronze worm gear, continuously splash lubricated with ISO grade 460 worm gear reducer oil for extended gear and bearing life. Standard motors are 56 frame foot mounted, 1,725 rpm, TEFC. Repetitive accuracy is +/- 1%. Simplex, duplex, triplex and quadruplex pumps are available.

Supplier's Site Datasheet

Technical Specifications

  Madden Manufacturing, Inc.
Product Category Liquid Handling Pumps
Product Number MF136C
Product Name Diaphragm Metering Pumps
Pump Type Diaphragm Pump; Metering Pump
Unlock Full Specs
to access all available technical data

Similar Products

Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
Through-Drive Hydraulic Vane Pumps - TQ Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2538.2 to 3045.8 psi (1785 to 2141 m of Water)
Liquid Flow 12.382 to 60.720 GPM (46.90 to 230.00 L/min)
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details