Mad City Labs, Inc. Piezo Nanopositioner Nano-MZ

Description
The Nano-MZ is a compact Z-axis piezo nanopositioning system designed to be easily integrated into existing instrumentation where space is restricted. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer accuracy under closed loop control. A related model, the Nano-M3Z, includes additional “tip” and “tilt” motions (θX ,θY) to the linear motion in the Z-axis. The Nano-MZ can be customized for longer ranges of motion (up to 100 microns) and a center aperture can also be incorporated for transmission of light.. Features Compact piezo nanopositioner Low profile: 0.76" Closed loop control Custom travel ranges available
Datasheet
Description
The Nano-MZ is a compact Z-axis piezo nanopositioning system designed to be easily integrated into existing instrumentation where space is restricted. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer accuracy under closed loop control. A related model, the Nano-M3Z, includes additional “tip” and “tilt” motions (θX ,θY) to the linear motion in the Z-axis. The Nano-MZ can be customized for longer ranges of motion (up to 100 microns) and a center aperture can also be incorporated for transmission of light.. Features Compact piezo nanopositioner Low profile: 0.76" Closed loop control Custom travel ranges available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Nanopositioner - Nano-MZ - Mad City Labs, Inc.
Madison, WI, United States
Piezo Nanopositioner
Nano-MZ
Piezo Nanopositioner Nano-MZ
The Nano-MZ is a compact Z-axis piezo nanopositioning system designed to be easily integrated into existing instrumentation where space is restricted. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer accuracy under closed loop control. A related model, the Nano-M3Z, includes additional “tip” and “tilt” motions (θX ,θY) to the linear motion in the Z-axis. The Nano-MZ can be customized for longer ranges of motion (up to 100 microns) and a center aperture can also be incorporated for transmission of light.. Features Compact piezo nanopositioner Low profile: 0.76" Closed loop control Custom travel ranges available

The Nano-MZ is a compact Z-axis piezo nanopositioning system designed to be easily integrated into existing instrumentation where space is restricted. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer accuracy under closed loop control. A related model, the Nano-M3Z, includes additional “tip” and “tilt” motions (θX ,θY) to the linear motion in the Z-axis. The Nano-MZ can be customized for longer ranges of motion (up to 100 microns) and a center aperture can also be incorporated for transmission of light..

Features

  • Compact piezo nanopositioner
  • Low profile: 0.76"
  • Closed loop control
  • Custom travel ranges available
Supplier's Site Datasheet

Technical Specifications

  Mad City Labs, Inc.
Product Category Linear Slides and Linear Stages
Product Number Nano-MZ
Product Name Piezo Nanopositioner
Stroke or X-Axis Travel 9.84E-4 inch (0.0250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KA Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
STAINLESS STEEL 45MM DETENT SLIDE 22
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 21.65 inch (550 mm)
View Details