Macronix International Co., Ltd. Memory MX25U1633FZUJ

Description
IC FLASH 16MBIT SPI/QUAD 8USON
Request a Quote Datasheet
Description
IC FLASH 16MBIT SPI/QUAD 8USON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1092-MX25U1633FZUJTR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 16MBIT SPI/QUAD 8USON

IC FLASH 16MBIT SPI/QUAD 8USON

Buy Now Datasheet
Memory - 1092-MX25U1633FZUJDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 16MBIT SPI/QUAD 8USON

IC FLASH 16MBIT SPI/QUAD 8USON

Buy Now Datasheet
Memory - 1092-MX25U1633FZUJCT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 16MBIT SPI/QUAD 8USON

IC FLASH 16MBIT SPI/QUAD 8USON

Buy Now Datasheet
IT infrastructure Memory - 1454313-MX25U1633FZUJ - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
1454313-MX25U1633FZUJ
IT infrastructure Memory 1454313-MX25U1633FZUJ
Category: IT infrastructure Memory Win Source Part Number: 1454313-MX25U1633FZU J Manufacturer: Macronix

Category: IT infrastructure Memory
Win Source Part Number: 1454313-MX25U1633FZUJ
Manufacturer: Macronix

Buy Now
Memory - MX25U1633FZUJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 80 MHz 8 ns 8-USON (2x3)

FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 80 MHz 8 ns 8-USON (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25U1633FZUJ - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
MX25U1633FZUJ
Integrated Circuits (ICs) - Memory - Memory MX25U1633FZUJ
IC FLASH 16MBIT SPI/QUAD 8USON

IC FLASH 16MBIT SPI/QUAD 8USON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1092-MX25U1633FZUJTR-ND 1454313-MX25U1633FZUJ MX25U1633FZUJ MX25U1633FZUJ
Product Name Memory IT infrastructure Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; FLASH Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 16000 kbits 16000 kbits 2000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 28294110 D - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details