FLASH - NOR Memory IC 64Mb (8M x 8) SPI 86MHz 8-SOP
Manufacturer: Macronix
Win Source Part Number: 059712-MX25L6406EM2I
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 86MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC FLASH 64MBIT SPI 86MHZ 8SOP
FLASH - NOR Memory IC 64Mbit SPI 86 MHz 8-SOP
IC FLASH 64MBIT SPI 86MHZ 8SOP
IC FLASH 64MBIT SPI 86MHZ 8SOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MX25L6406EM2I-12GF-ND | 059712-MX25L6406EM2I-12GF | MX25L6406EM2I-12GF | MX25L6406EM2I-12GF | MX25L6406EM2I-12GF | MX25L6406EM2I-12GF |
| Product Name | Memory | Memory - Flash - MX25L6406EM2I-12GF | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; FLASH - NOR | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |