Macromatic Industrial Controls, Inc. Voltage Band Relays - VW Series VWKP110D

Description
Voltage Band Relays provide protection to equipment that is required to operate within an upper & lower voltage limit. As long as the operating voltage remains within an OVER & UNDER voltage range, the internal relay stays energized. If the operating voltage falls outside this range, the relay will drop-out. When nominal operating voltage is applied, the internal relay will energize (Pick-up). If the operating voltage falls outside the preset OVER or UNDER trip points for a period longer than the drop-out time delay (T), the relay will de-energize (Drop-out). When the voltage returns to normal (within the preset OVER & UNDER trip points), the unit automatically resets and the relay energizes. Choose between a unit with fixed drop-out time of 500ms or one with an adjustable 0.5-10 second drop-out time.
Description
Voltage Band Relays provide protection to equipment that is required to operate within an upper & lower voltage limit. As long as the operating voltage remains within an OVER & UNDER voltage range, the internal relay stays energized. If the operating voltage falls outside this range, the relay will drop-out. When nominal operating voltage is applied, the internal relay will energize (Pick-up). If the operating voltage falls outside the preset OVER or UNDER trip points for a period longer than the drop-out time delay (T), the relay will de-energize (Drop-out). When the voltage returns to normal (within the preset OVER & UNDER trip points), the unit automatically resets and the relay energizes. Choose between a unit with fixed drop-out time of 500ms or one with an adjustable 0.5-10 second drop-out time.

Suppliers

Company
Product
Description
Supplier Links
Voltage Band Relays - VW Series - VWKP110D - Macromatic Industrial Controls, Inc.
Menomonee Falls, WI, USA
Voltage Band Relays - VW Series
VWKP110D
Voltage Band Relays - VW Series VWKP110D
Voltage Band Relays provide protection to equipment that is required to operate within an upper & lower voltage limit. As long as the operating voltage remains within an OVER & UNDER voltage range, the internal relay stays energized. If the operating voltage falls outside this range, the relay will drop-out. When nominal operating voltage is applied, the internal relay will energize (Pick-up). If the operating voltage falls outside the preset OVER or UNDER trip points for a period longer than the drop-out time delay (T), the relay will de-energize (Drop-out). When the voltage returns to normal (within the preset OVER & UNDER trip points), the unit automatically resets and the relay energizes. Choose between a unit with fixed drop-out time of 500ms or one with an adjustable 0.5-10 second drop-out time.

Voltage Band Relays provide protection to equipment that is required to operate within an upper & lower voltage limit. As long as the operating voltage remains within an OVER & UNDER voltage range, the internal relay stays energized. If the operating voltage falls outside this range, the relay will drop-out.

When nominal operating voltage is applied, the internal relay will energize (Pick-up). If the operating voltage falls outside the preset OVER or UNDER trip points for a period longer than the drop-out time delay (T), the relay will de-energize (Drop-out). When the voltage returns to normal (within the preset OVER & UNDER trip points), the unit automatically resets and the relay energizes. Choose between a unit with fixed drop-out time of 500ms or one with an adjustable 0.5-10 second drop-out time.

Supplier's Site
Voltage Monitoring Relay Macromatic Controls - 43K4429 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Monitoring Relay Macromatic Controls
43K4429
Voltage Monitoring Relay Macromatic Controls 43K4429
Voltage Monitoring Relay

Voltage Monitoring Relay

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc. Newark, An Avnet Company
Product Category Protective Relays and Monitoring Relays Electromechanical Relays
Product Number VWKP110D 43K4429
Product Name Voltage Band Relays - VW Series Voltage Monitoring Relay Macromatic Controls
Voltage Sensitive Relay Overvoltage Protection; Undervoltage
Protective Functions Time Delay
Features Automatic Reset; Sealed Relay; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617599-6 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 5 volts
View Details
Type 55.34T - relay for railway applications 7A - 553480060020 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
View Details
Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details