Over/Under Voltage Relays provide protection to equipment where an over or under voltage condition is potentially damaging. They are designed to operate when the operating voltage reaches a preset value and drop-out when the operating voltage drops to a level below the preset value.
The pick-up voltage setting is user-adjustable from 85-115% of the nominal voltage rating. As standard, the VAP Series has a drop-out voltage setting fixed at 95% of the pick-up voltage setting. An adjustable drop-out setting of 75-95% of the pick-up setting is available on the VAKP Series. The relay energizes when the monitored voltage is above the pick-up setting. The relay de-energizes when the monitored voltage is below the drop-out setting for a period longer than the drop-out time delay (T), which is adjustable from 0.5-10 seconds for VA Series products. A version with a time delay on drop-out fixed at 500ms is available (see VM Series).
UNDER VOLTAGE MONITORING RELAY ROHS COMPLIANT: YES
| Macromatic Industrial Controls, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | VAKP110D | 43K4409 |
| Product Name | Voltage Monitor Relays - VMKP Series | Under Voltage Monitoring Relay Rohs Compliant Macromatic Controls |
| Voltage Sensitive Relay | Overvoltage Protection; Undervoltage | |
| Protective Functions | Time Delay | |
| Features | Automatic Reset; Sealed Relay; Visual Indicator |