The TR-66526 is a programmable time delay relay in the TR-6 Series, designed for repeat cycle and delayed interval timing functions with independently adjustable ON and OFF times up to 24 hours. It operates on 24V AC/DC input and uses an 11-pin octal socket. The relay features a 10A DPDT output contact rated for 240V AC and 30V DC, with a mechanical life of 10,000,000 operations and 100,000 operations under full load. Timing accuracy is ±5% at maximum setting and ±50% at minimum setting. It meets EN60947-1 and EN60947-5-1 standards and operates within a temperature range of -28°C to 65°C. The unit has a built-in rotary switch with 16 timing ranges and requires a minimum trigger closure time of 0.1 seconds.
TIME DELAY RELAY, DPDT, 24H, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.6s; Time Max:24h; Product Range:TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 01C2014 |
| Product Name | Time Delay Relay, Dpdt, 24H, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |