Macromatic Industrial Controls, Inc. Time Ranger ™ Time Delay Relay TR-65121

Description
Dual knob units have independently selectable & adjustable ON & OFF times
Description
Dual knob units have independently selectable & adjustable ON & OFF times

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Time Ranger ™ Time Delay Relay
TR-65121
Time Ranger ™ Time Delay Relay TR-65121
Dual knob units have independently selectable & adjustable ON & OFF times

Dual knob units have independently selectable & adjustable ON & OFF times

Supplier's Site
Relay;E-Mech;Timing;Repeat Cycle;DPDT;Cur-Rtg 10A;Ctrl-V 240AC;Socket Mnt;8 Pin - 70175125 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Repeat Cycle;DPDT;Cur-Rtg 10A;Ctrl-V 240AC;Socket Mnt;8 Pin
70175125
Relay;E-Mech;Timing;Repeat Cycle;DPDT;Cur-Rtg 10A;Ctrl-V 240AC;Socket Mnt;8 Pin 70175125
Time Delay Relay, 24 hr Timing Range, 240 VAC Operating Voltage Each unit has 16 timing ranges built-in Selecting a range is easy using a rotary switch (no math is required or DIP switches to set) Timing ranges up to 2 hours (single knob units) or 24 hours (dual knob units) Independently selectable & adjustable on & off times on dual knob timers.

Time Delay Relay, 24 hr Timing Range, 240 VAC Operating Voltage

  • Each unit has 16 timing ranges built-in
  • Selecting a range is easy using a rotary switch (no math is required or DIP switches to set)
  • Timing ranges up to 2 hours (single knob units) or 24 hours (dual knob units)
    Independently selectable & adjustable on & off times on dual knob timers.
Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays
Product Number TR-65121 70175125
Product Name Time Ranger ™ Time Delay Relay Relay;E-Mech;Timing;Repeat Cycle;DPDT;Cur-Rtg 10A;Ctrl-V 240AC;Socket Mnt;8 Pin
Time Range Multiple Time Ranges; Field Selectable
Mounting Socket or Plug-in Style Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL cUL, UL, CSA, CE
Operating Temperature -18 to 122 F (-27.78 to 50 C) -18.4 to 122 F (-28 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182300000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
High Performance Timing Relay - 700-FSJ3AU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 260505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details