Macromatic Industrial Controls, Inc. Time Ranger ™ Time Delay Relay TR-61828

Description
Each unit has 16 timing ranges built-in, maintain function time of .1 sec
Description
Each unit has 16 timing ranges built-in, maintain function time of .1 sec

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Time Ranger ™ Time Delay Relay
TR-61828
Time Ranger ™ Time Delay Relay TR-61828
Each unit has 16 timing ranges built-in, maintain function time of .1 sec

Each unit has 16 timing ranges built-in, maintain function time of .1 sec

Supplier's Site
Relay;E-Mech;Timing;Watchdog;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Vol-Rtg 240/28AC/DC - 70175108 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Watchdog;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Vol-Rtg 240/28AC/DC
70175108
Relay;E-Mech;Timing;Watchdog;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Vol-Rtg 240/28AC/DC 70175108
Input voltage must first be applied. Upon application of the trigger voltage, the relay contacts transfer and hold. At the end of the preset time, the relay contacts return to their normal condition unless the trigger voltage is removed and reapplied before the preset time elapses. Continuous cycling of the trigger voltage at a rate faster than the preset time will cause the relay contacts to remain closed. Features: 16 Timing Ranges in a Single Timer Covers 0.1 S to 2 H (0.6 S to 24 H on TR-631, TR-651 and TR-661 Units and 0.1 S to 30 M on TR-606 Units) User Selects Desired Time Range by Setting a Rotary Switch — No Math Required or DIP Switches to Set Adjust within Selected Range Using Potentiometer Standard 8- or 11-Pin Octal Socket Mounting All Units Operate on Both AC and DC Repeat Cycle and Delayed Interval Units Have Independently Selectable and Adjustable ON and OFF Times Specifications: DPDT 10 A @ 240 VAC/30 VDC 0.1% Repeat Accuracy Temperature: –28° to +65°C Dimensions: 1.7" × 2.4" × 3.5"

Input voltage must first be applied. Upon application of the trigger voltage, the relay contacts transfer and hold. At the end of the preset time, the relay contacts return to their normal condition unless the trigger voltage is removed and reapplied before the preset time elapses. Continuous cycling of the trigger voltage at a rate faster than the preset time will cause the relay contacts to remain closed.
Features:

  • 16 Timing Ranges in a Single Timer
  • Covers 0.1 S to 2 H (0.6 S to 24 H on TR-631, TR-651 and TR-661 Units and 0.1 S to 30 M on TR-606 Units)
  • User Selects Desired Time Range by Setting a Rotary Switch — No Math Required or DIP Switches to Set
  • Adjust within Selected Range Using Potentiometer
  • Standard 8- or 11-Pin Octal Socket Mounting
  • All Units Operate on Both AC and DC
  • Repeat Cycle and Delayed Interval Units Have Independently Selectable and Adjustable ON and OFF Times
    Specifications:
  • DPDT 10 A @ 240 VAC/30 VDC
  • 0.1% Repeat Accuracy
  • Temperature: –28° to +65°C
  • Dimensions: 1.7" × 2.4" × 3.5"
Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays
Product Number TR-61828 70175108
Product Name Time Ranger ™ Time Delay Relay Relay;E-Mech;Timing;Watchdog;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Vol-Rtg 240/28AC/DC
Time Range Multiple Time Ranges; Field Selectable
Mounting Socket or Plug-in Style Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL cUL, UL, CSA, CE
Operating Temperature -18 to 150 F (-27.78 to 65.56 C) -18.4 to 149 F (-28 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.62 - Digital time switch 16A - 126282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Time Delay Relays - 1755078-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
2 suppliers
Solid State Timing Relay - 700-RTC33Y050U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Time Ranges 5
Timer Type ON-Delay
View Details
 - 5003521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type Continuous
Function Type Single Function
View Details