Each unit has 16 timing ranges built-in, maintain function time of .1 sec
Input voltage must first be applied. Upon closure of the control switch, the relay contacts transfer and hold. Upon opening the control switch, a preset time begins. At the end of the preset time, the relay contacts return to their normal condition. Any application of the control switch will reset the time.
Features:
| Macromatic Industrial Controls, Inc. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | TR-61626 | 70175112 |
| Product Name | Time Ranger Time Delay Relay | Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 10A;Ctrl-V 12AC/DC;Socket Mnt;11 Pin |
| Time Range | Multiple Time Ranges; Field Selectable | |
| Mounting | Socket or Plug-in Style | Socket or Plug-in Style |
| Mechanical Life | 1.00E7 cycles | |
| Approvals / Ratings | RU, CSA, CE, UL | cUL, UL, CSA, CE |
| Operating Temperature | -18 to 150 F (-27.78 to 65.56 C) | -18.4 to 149 F (-28 to 65 C) |