The TR-60826 is a programmable time delay relay in the TR-6 Series, designed for 12V AC/DC input and configured as a flasher with ON time first. It features a 10A DPDT output contact, uses an 8-pin octal socket, and offers 16 built-in timing ranges adjustable via a rotary switch and knob, with timing up to 2 hours. The unit is plug-in mounted and compatible with industry-standard 8-pin octal sockets.
TIME DELAY RELAY, DPDT, 120MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:120min; Product Range:TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4851 |
| Product Name | Time Delay Relay, Dpdt, 120Min, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |