Dual knob units, dimensions 1.7" x 3.5" x 2.4", 8 pin octal
Repeat Cycle Timer, 24VAC/DC, 0.1-10
| Macromatic Industrial Controls, Inc. | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | TR-53128-05 | TR-53128-05 |
| Product Name | Single-Range Time Delay Relay | MCRM Time Delay |
| Time Range | Single Time Range | |
| Mounting | Socket or Plug-in Style | |
| Mechanical Life | 1.00E7 cycles | |
| Approvals / Ratings | RU, CSA, CE, UL | |
| Operating Temperature | -18 to 150 F (-27.78 to 65.56 C) |