Macromatic Industrial Controls, Inc. Single-Range Time Delay Relay TR-53122-03

Description
Dual knob units, dimensions 1.7" x 3.5" x 2.4", 8 pin octal
Description
Dual knob units, dimensions 1.7" x 3.5" x 2.4", 8 pin octal

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Single-Range Time Delay Relay
TR-53122-03
Single-Range Time Delay Relay TR-53122-03
Dual knob units, dimensions 1.7" x 3.5" x 2.4", 8 pin octal

Dual knob units, dimensions 1.7" x 3.5" x 2.4", 8 pin octal

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc.
Product Category Time Delay Relays
Product Number TR-53122-03
Product Name Single-Range Time Delay Relay
Time Range Single Time Range
Mounting Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL
Operating Temperature -18 to 150 F (-27.78 to 65.56 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
 - 4650609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Time Indicator
Function Type Multi-function
View Details
17.5 mm Timing Relay - 700-FEM3TU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1472958-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details