TE Connectivity Time Delay Relays 1755056-1

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 4 - 120 seconds Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 12 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 4 - 120 seconds Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 12 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1755056-1 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1755056-1
Time Delay Relays 1755056-1
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 4 - 120 seconds Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 12 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : On-Delay

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : 4 - 120 seconds
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VDC) : 12

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Mode of Operation : On-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1755056-1
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423160-3 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
Operating Temperature -22 to 167 F (-30 to 75 C)
Repeat Accuracy 5 +/- %
View Details
2 suppliers
Time Delay Relays - 1423169-9 - TE Connectivity
Specs
Mounting Panel; Mounting Holes, Panel Mount
View Details