The TR-51922-08 is a non-programmable time delay relay from the TR-5 Series, designed for 240V AC operation with an off-delay function triggered by power. It features a 10A DPDT output contact, uses an 11-pin octal socket, and has an onboard fixed time delay of 0.6 to 60 seconds as indicated by the -08 suffix. The relay supports timing ranges from 0.05 seconds to 2 hours and is compatible with standard octal sockets.
TIME DELAY RELAY, DPDT, 60S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.6s; Time Max:60s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4441 |
| Product Name | Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |