Macromatic Industrial Controls, Inc. Single-Range Time Delay Relay TR-51821-05

Description
Single knob units, dimensions 1.7" x 3.5" x 2.4", power trigger
Description
Single knob units, dimensions 1.7" x 3.5" x 2.4", power trigger

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Single-Range Time Delay Relay
TR-51821-05
Single-Range Time Delay Relay TR-51821-05
Single knob units, dimensions 1.7" x 3.5" x 2.4", power trigger

Single knob units, dimensions 1.7" x 3.5" x 2.4", power trigger

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc.
Product Category Time Delay Relays
Product Number TR-51821-05
Product Name Single-Range Time Delay Relay
Time Range Single Time Range
Mounting Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL
Operating Temperature -18 to 122 F (-27.78 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.B2 - Annual Astro Switch with Bluetooth - 12B282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
 - 349888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
Mini Plug-in Timing Relay - 700-HNC44BZ11 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
Pole and Throw Specifications 4PDT
View Details