TE Connectivity Time Delay Relays 1472967-3

Description
Configuration Features Indicator Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : Multiple Ranges Type of Control : Adjustable Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 24 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Multiple Modes
Request a Quote
Description
Configuration Features Indicator Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : Multiple Ranges Type of Control : Adjustable Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 24 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Multiple Modes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1472967-3 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1472967-3
Time Delay Relays 1472967-3
Configuration Features Indicator Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : Multiple Ranges Type of Control : Adjustable Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 24 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Multiple Modes

Configuration Features


  • Indicator Type : LED

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : Multiple Ranges
  • Type of Control : Adjustable

Electrical Characteristics


  • Actuating System : AC, DC
  • Input Voltage (VAC) : 24
  • Input Voltage (VDC) : 24

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Mode of Operation : Multiple Modes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1472967-3
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423159-4 - Quarktwin Technology Ltd.
Specs
Time Ranges 20 Sec ~ 200 Sec
Mounting Panel; Panel Mount
Timer Type ON-Delay
View Details