The TR-51668-22 is a plug-in time delay relay from the TR-5 series, featuring an 8-pin octal socket and SPDT contacts rated for 10A at 240V AC and 30V DC. It is configured for off-delay operation with a remote adjustable timing range of 0.1 to 10 minutes, as indicated by the -22 code. The relay requires 24V AC/DC input voltage and meets EN60947-1 and EN60947-5-1 standards, with approvals listed under File #E109466 and File #LR45565. Mechanical life is rated at 10,000,000 operations, with a minimum load life of 100,000 operations under full load. The device operates within a temperature range of -28°C to 65°C and includes a 0.01 second maintain function after power removal.
TIME DELAY RELAY, SPDT, 10MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1min; Time Max:10min; Product Range:TR-5 Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4234 |
| Product Name | Time Delay Relay, Spdt, 10Min, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Single Pole (SP) |
| Throw | Double Throw |