TIME DELAY RELAY, SPDT, 60MIN; Contact Voltage VDC:30V; Time Min:0.6min; Time Max:60min; Product Range:TR-5 Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Quick Connect; Contact Voltage VAC:240V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4206 |
| Product Name | Time Delay Relay, Spdt, 60Min; Contact Voltage Vdc Macromatic Controls |
| Mounting | Quick Connect |
| Poles | Single Pole (SP) |
| Throw | Double Throw |