Macromatic Industrial Controls, Inc. Time-Delay Relay; Contact Voltage Vdc Macromatic Controls TR-51628-16

Description
Time-Delay Relay; Contact Voltage VDC:30V; Time Min:36s; Time Max:60min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Through Hole; Contact Voltage VAC:240V; Relay Terminals:Plug In RoHS Compliant: Yes
Datasheet
Description
Time-Delay Relay; Contact Voltage VDC:30V; Time Min:36s; Time Max:60min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Through Hole; Contact Voltage VAC:240V; Relay Terminals:Plug In RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time-Delay Relay; Contact Voltage Vdc Macromatic Controls - 28B4140 - Newark, An Avnet Company
Chicago, IL, United States
Time-Delay Relay; Contact Voltage Vdc Macromatic Controls
28B4140
Time-Delay Relay; Contact Voltage Vdc Macromatic Controls 28B4140
Time-Delay Relay; Contact Voltage VDC:30V; Time Min:36s; Time Max:60min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Through Hole; Contact Voltage VAC:240V; Relay Terminals:Plug In RoHS Compliant: Yes

Time-Delay Relay; Contact Voltage VDC:30V; Time Min:36s; Time Max:60min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Through Hole; Contact Voltage VAC:240V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28B4140
Product Name Time-Delay Relay; Contact Voltage Vdc Macromatic Controls
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

20A-30A Miniature Power Relay - CHE/CHEN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 858-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Type 38.11 - Relay Interface Module - 381170244050 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals IMQ-grande, EAC-1, CE-2, CSA, cRUus, ukca, RINA
View Details