Macromatic Industrial Controls, Inc. Single-Range Time Delay Relay TR-51628-16

Description
Single knob units, dimensions 1.7" x 3.5" x 2.4", control switch trigger
Description
Single knob units, dimensions 1.7" x 3.5" x 2.4", control switch trigger

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Single-Range Time Delay Relay
TR-51628-16
Single-Range Time Delay Relay TR-51628-16
Single knob units, dimensions 1.7" x 3.5" x 2.4", control switch trigger

Single knob units, dimensions 1.7" x 3.5" x 2.4", control switch trigger

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc.
Product Category Time Delay Relays
Product Number TR-51628-16
Product Name Single-Range Time Delay Relay
Time Range Single Time Range
Mounting Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL
Operating Temperature -18 to 150 F (-27.78 to 65.56 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 329216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes
Timer Type Recycle
Function Type Multi-function
View Details
High Performance Timing Relay - 700-FSI3IU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1-1755067-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
Type 12.61 - Digital time switch 16A - 126100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details