Macromatic Industrial Controls, Inc. Single-Range Time Delay Relay TR-51521-21

Description
Single knob units, dimensions 1.7" x 3.5" x 2.4", control switch trigger
Description
Single knob units, dimensions 1.7" x 3.5" x 2.4", control switch trigger

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Single-Range Time Delay Relay
TR-51521-21
Single-Range Time Delay Relay TR-51521-21
Single knob units, dimensions 1.7" x 3.5" x 2.4", control switch trigger

Single knob units, dimensions 1.7" x 3.5" x 2.4", control switch trigger

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc.
Product Category Time Delay Relays
Product Number TR-51521-21
Product Name Single-Range Time Delay Relay
Time Range Single Time Range
Mounting Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL
Operating Temperature -18 to 122 F (-27.78 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Plug-in Timing Relay - 700-HNK41BZ24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Type 12.62 - Digital time switch 16A - 126282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
 - 1232102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details