TE Connectivity Time Delay Relays 1472959-2

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 6 - 180 seconds Type of Control : Fixed Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 240 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 6 - 180 seconds Type of Control : Fixed Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 240 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1472959-2 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1472959-2
Time Delay Relays 1472959-2
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 6 - 180 seconds Type of Control : Fixed Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 240 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : On-Delay

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : 6 - 180 seconds
  • Type of Control : Fixed

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 240

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Mode of Operation : On-Delay
Buy Now
Time Delay Relays - 1472959-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
1472959-2
Time Delay Relays 1472959-2
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 1472959-2 1472959-2
Product Name Time Delay Relays Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1618092-6 - Quarktwin Technology Ltd.
Specs
Time Ranges 0.5 Min ~ 20 Min
Mounting Chassis Mount
Minimum 30 seconds
View Details