TR-5 Series time delay relay with DPDT relay output, rated for 10A at 240VAC and 120VAC/DC input, offering a selectable time delay range of 0.3-30 minutes with an onboard adjustable setting. It uses a standard 8-pin octal socket for mounting and is designed for pilot duty applications. The device supports remote adjustable or fixed time delays, with a maximum time delay of 2 hours across its range.
TIME DELAY RELAY, DPDT, 30MIN, 240VAC; Contact Voltage VDC:28VDC; Time Min:1min; Time Max:30min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B3616 |
| Product Name | Time Delay Relay, Dpdt, 30Min, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |