The Time Delay Relay, DPDT, 10Min, 240Vac from Macromatic Controls is designed for various timing applications. It features a time delay range from 0.1 minutes to 10 minutes, making it suitable for tasks requiring precise timing control. The relay operates at a contact voltage of 240VAC and can handle a contact current of up to 10A. It utilizes industry-standard 8 pin octal sockets for easy integration into existing systems. This relay is RoHS compliant, ensuring it meets environmental standards. Its non-programmable design simplifies operation, making it a reliable choice for engineers needing straightforward time delay functionality.
TIME DELAY RELAY, DPDT, 10MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1min; Time Max:10min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B3492 |
| Product Name | Time Delay Relay, Dpdt, 10Min, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |