TE Connectivity Time Delay Relays 1423170-2

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VAC) : 120, 110 Timing Range (Off-Time) (SEC) : .5 - 5 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount, Mounting Holes Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VAC) : 120, 110 Timing Range (Off-Time) (SEC) : .5 - 5 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount, Mounting Holes Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1423170-2 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1423170-2
Time Delay Relays 1423170-2
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VAC) : 120, 110 Timing Range (Off-Time) (SEC) : .5 - 5 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount, Mounting Holes Operation/Applicatio n Mode of Operation : Off-Delay

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC
  • Type of Control : Knob

Electrical Characteristics


  • Time Delay Relay Input Voltage (VAC) : 120, 110
  • Timing Range (Off-Time) (SEC) : .5 - 5

Mechanical Attachment


  • Time Delay Relay Mounting Type : Panel Mount, Mounting Holes

Operation/Application


  • Mode of Operation : Off-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1423170-2
Product Name Time Delay Relays
Mounting Panel; Panel Mount, Mounting Holes
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - A107271-ND - DigiKey
Specs
Timer Type Off-Delay
Function Type Single Function
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
2 suppliers
Time Delay Relays - 1423157-5 - Quarktwin Technology Ltd.
Specs
Time Ranges 1.5 Sec ~ 15 Sec
Mounting Panel; Panel Mount
Timer Type ON-Delay
View Details