Macromatic Industrial Controls, Inc. Relay;E-Mech;Phase Monitor;SPDT;Cur-Rtg10A;Ctrl-V 240V;Vol-Rtg 240AC;Socket Mnt PAP240

Description
The PAP Series is designed to protect against phase loss, phase reversal and undervoltage. The relay is energized and the LED on when all three phase are present in the correct sequence at a voltage level above the undervoltage setting. The undervoltage drop-out can be set at 75-95% of operating voltage. Any fault will instantaneously de-energize the relay and turn off the LED. Features: Universal Voltage: One Unit Works on any 208-480 V System (PCP2) Adjustable Undervoltage Setting of 75-95% Nominal Voltage (PAP) Standard 8-Pin Octal Socket Mounting LED Indicates Both Normal and Fault Conditions Compatible with Both Wye and Delta Systems Automatic Reset PAP Protects Against: Phase Loss Phase Reversal Undervoltage Specifications: SPDT 10 A @ 240 VAC/30 VDC PCP2 Dimensions: 1.7" × 2.4" × 3.1" PAP Dimensions: 1.7" × 2.4" × 3.5" Temperature: –28° to +65°C
Description
The PAP Series is designed to protect against phase loss, phase reversal and undervoltage. The relay is energized and the LED on when all three phase are present in the correct sequence at a voltage level above the undervoltage setting. The undervoltage drop-out can be set at 75-95% of operating voltage. Any fault will instantaneously de-energize the relay and turn off the LED. Features: Universal Voltage: One Unit Works on any 208-480 V System (PCP2) Adjustable Undervoltage Setting of 75-95% Nominal Voltage (PAP) Standard 8-Pin Octal Socket Mounting LED Indicates Both Normal and Fault Conditions Compatible with Both Wye and Delta Systems Automatic Reset PAP Protects Against: Phase Loss Phase Reversal Undervoltage Specifications: SPDT 10 A @ 240 VAC/30 VDC PCP2 Dimensions: 1.7" × 2.4" × 3.1" PAP Dimensions: 1.7" × 2.4" × 3.5" Temperature: –28° to +65°C

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Phase Monitor;SPDT;Cur-Rtg10A;Ctrl-V 240V;Vol-Rtg 240AC;Socket Mnt - 70175133 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Phase Monitor;SPDT;Cur-Rtg10A;Ctrl-V 240V;Vol-Rtg 240AC;Socket Mnt
70175133
Relay;E-Mech;Phase Monitor;SPDT;Cur-Rtg10A;Ctrl-V 240V;Vol-Rtg 240AC;Socket Mnt 70175133
The PAP Series is designed to protect against phase loss, phase reversal and undervoltage. The relay is energized and the LED on when all three phase are present in the correct sequence at a voltage level above the undervoltage setting. The undervoltage drop-out can be set at 75-95% of operating voltage. Any fault will instantaneously de-energize the relay and turn off the LED. Features: Universal Voltage: One Unit Works on any 208-480 V System (PCP2) Adjustable Undervoltage Setting of 75-95% Nominal Voltage (PAP) Standard 8-Pin Octal Socket Mounting LED Indicates Both Normal and Fault Conditions Compatible with Both Wye and Delta Systems Automatic Reset PAP Protects Against: Phase Loss Phase Reversal Undervoltage Specifications: SPDT 10 A @ 240 VAC/30 VDC PCP2 Dimensions: 1.7" × 2.4" × 3.1" PAP Dimensions: 1.7" × 2.4" × 3.5" Temperature: –28° to +65°C

The PAP Series is designed to protect against phase loss, phase reversal and undervoltage. The relay is energized and the LED on when all three phase are present in the correct sequence at a voltage level above the undervoltage setting. The undervoltage drop-out can be set at 75-95% of operating voltage. Any fault will instantaneously de-energize the relay and turn off the LED.
Features:

  • Universal Voltage: One Unit Works on any 208-480 V System (PCP2)
  • Adjustable Undervoltage Setting of 75-95% Nominal Voltage (PAP)
  • Standard 8-Pin Octal Socket Mounting
  • LED Indicates Both Normal and Fault Conditions
  • Compatible with Both Wye and Delta Systems
  • Automatic Reset
    PAP Protects Against:
  • Phase Loss
  • Phase Reversal
  • Undervoltage
    Specifications:
  • SPDT 10 A @ 240 VAC/30 VDC
  • PCP2 Dimensions: 1.7" × 2.4" × 3.1"
  • PAP Dimensions: 1.7" × 2.4" × 3.5"
  • Temperature: –28° to +65°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70175133
Product Name Relay;E-Mech;Phase Monitor;SPDT;Cur-Rtg10A;Ctrl-V 240V;Vol-Rtg 240AC;Socket Mnt
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
Controls & Monitoring - Genesis Duo™ - Thermon, Inc
Specs
Controller Type Temperature; Heat Tracing
Form Factor Chassis
Interface Digital Front Panel; Network
View Details