Macromatic Industrial Controls, Inc. Power Relay, 3Pdt, 120Vac, 10A, Socket; Contact Configuration Macromatic Controls GR120A3T

Description
POWER RELAY, 3PDT, 120VAC, 10A, SOCKET; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In
Description
POWER RELAY, 3PDT, 120VAC, 10A, SOCKET; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 3Pdt, 120Vac, 10A, Socket; Contact Configuration Macromatic Controls - 83AH7104 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pdt, 120Vac, 10A, Socket; Contact Configuration Macromatic Controls
83AH7104
Power Relay, 3Pdt, 120Vac, 10A, Socket; Contact Configuration Macromatic Controls 83AH7104
POWER RELAY, 3PDT, 120VAC, 10A, SOCKET; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In

POWER RELAY, 3PDT, 120VAC, 10A, SOCKET; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 83AH7104
Product Name Power Relay, 3Pdt, 120Vac, 10A, Socket; Contact Configuration Macromatic Controls
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Power Relays, Over 2 Amps - 1378475-G5LE-14 DC5 - Win Source Electronics
Specs
Resistance 63 ohms
Mounting PCBoard; Through Hole
View Details
5 suppliers
100A High Voltage Direct Current Relay - CHEV-P100 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 08X7201 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details