Macromatic Industrial Controls, Inc. Power Relay, Dpdt, 120Vac, 10A, Socket; Contact Configuration Macromatic Controls GR120A2

Description
POWER RELAY, DPDT, 120VAC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In
Description
POWER RELAY, DPDT, 120VAC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 120Vac, 10A, Socket; Contact Configuration Macromatic Controls - 83AH7101 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 120Vac, 10A, Socket; Contact Configuration Macromatic Controls
83AH7101
Power Relay, Dpdt, 120Vac, 10A, Socket; Contact Configuration Macromatic Controls 83AH7101
POWER RELAY, DPDT, 120VAC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In

POWER RELAY, DPDT, 120VAC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 83AH7101
Product Name Power Relay, Dpdt, 120Vac, 10A, Socket; Contact Configuration Macromatic Controls
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Power Relays - 2326246 - RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Single Throw
DC Coil Voltage 12 volts
View Details
Relay, 3Pdt, 250Vac, 16A; Contact Configuration Finder - 08X7268 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 120 volts
View Details